ASUS logo

ASUS TUF Gaming F15 FX506HM-AZ207 laptop Intel® Core™ i7 i7-11800H 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11368
Info modified on:
01 Feb 2025, 04:35:47
Short summary description ASUS TUF Gaming F15 FX506HM-AZ207 laptop Intel® Core™ i7 i7-11800H 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) FreeDOS Black:

ASUS TUF Gaming F15 FX506HM-AZ207, Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB, FreeDOS

Long summary description ASUS TUF Gaming F15 FX506HM-AZ207 laptop Intel® Core™ i7 i7-11800H 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) FreeDOS Black:

ASUS TUF Gaming F15 FX506HM-AZ207. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: FreeDOS. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.