ASUS TUF Gaming FX505DT-WB72, AMD Ryzen™ 7, 2.3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB
ASUS TUF Gaming FX505DT-WB72. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 3750H, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon RX Vega 10. Operating system installed: Windows 10 Home. Product color: Black