ASUS logo

ASUS Fonepad 7 FE375CXG-1C014A tablet 3G Intel Atom® 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android 4.4 Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29039
Info modified on:
14 Mar 2024, 19:25:55
Short summary description ASUS Fonepad 7 FE375CXG-1C014A tablet 3G Intel Atom® 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android 4.4 Red:

ASUS Fonepad 7 FE375CXG-1C014A, 7", 1280 x 800 pixels, 8 GB, 1 GB, Android 4.4, Red

Long summary description ASUS Fonepad 7 FE375CXG-1C014A tablet 3G Intel Atom® 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android 4.4 Red:

ASUS Fonepad 7 FE375CXG-1C014A. Display diagonal: 7", Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3530. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 10.5 oz (299 g). Operating system installed: Android 4.4. Product color: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.