ASUS logo

ASUS Fonepad 7 FE171CG-1B038A tablet 3G Intel Atom® 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android 4.4 White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14264
Info modified on:
19 Jul 2024, 20:04:39
Short summary description ASUS Fonepad 7 FE171CG-1B038A tablet 3G Intel Atom® 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android 4.4 White:

ASUS Fonepad 7 FE171CG-1B038A, 7", 1024 x 600 pixels, 16 GB, 1 GB, Android 4.4, White

Long summary description ASUS Fonepad 7 FE171CG-1B038A tablet 3G Intel Atom® 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android 4.4 White:

ASUS Fonepad 7 FE171CG-1B038A. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Intel Atom®, Processor model: Z2520. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 9.88 oz (280 g). Operating system installed: Android 4.4. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.