ASUS logo

ASUS TUF Gaming FA706IU-H1028 laptop AMD Ryzen™ 7 4800H 17.3" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56017
Info modified on:
08 Nov 2024, 04:44:55
Short summary description ASUS TUF Gaming FA706IU-H1028 laptop AMD Ryzen™ 7 4800H 17.3" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Black:

ASUS TUF Gaming FA706IU-H1028, AMD Ryzen™ 7, 2.9 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS TUF Gaming FA706IU-H1028 laptop AMD Ryzen™ 7 4800H 17.3" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Black:

ASUS TUF Gaming FA706IU-H1028. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 4800H, Processor frequency: 2.9 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.