ASUS logo

ASUS TUF Gaming A15 FA507RW-HF002W laptop AMD Ryzen™ 7 6800H 15.6" Full HD 8 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24298
Info modified on:
28 Jan 2025, 10:49:12
Short summary description ASUS TUF Gaming A15 FA507RW-HF002W laptop AMD Ryzen™ 7 6800H 15.6" Full HD 8 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Gray:

ASUS TUF Gaming A15 FA507RW-HF002W, AMD Ryzen™ 7, 3.2 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS TUF Gaming A15 FA507RW-HF002W laptop AMD Ryzen™ 7 6800H 15.6" Full HD 8 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Gray:

ASUS TUF Gaming A15 FA507RW-HF002W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 6800H, Processor frequency: 3.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Home. Product color: Black, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.