ASUS TUF Gaming FA506II-HN272T, AMD Ryzen™ 5, 3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB
ASUS TUF Gaming FA506II-HN272T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 4600H, Processor frequency: 3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Gray