ASUS TUF Gaming A15 FA506IH-BQ027, AMD Ryzen™ 5, 3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB
ASUS TUF Gaming A15 FA506IH-BQ027. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 4600H, Processor frequency: 3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Product color: Black