ASUS TUF Gaming A14 FA401WV-AI9R4060, AMD Ryzen AI 9 HX, 2 GHz, 14", 2560 x 1600 pixels, 32 GB, 1 TB
ASUS TUF Gaming A14 FA401WV-AI9R4060. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen AI 9 HX, Processor model: 370, Processor frequency: 2 GHz. Display diagonal: 14", HD type: 2.5K, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 890M. Operating system installed: Windows 11 Home. Product color: Gray