ASUS F8P-4P064C, SP, Intel® Core™2 Duo, 2.4 GHz, 14.1", 1280 x 800 pixels, 3 GB, 250 GB
ASUS F8P-4P064C, SP. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2.4 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 2400. Operating system installed: Windows Vista Home Premium. Weight: 5.27 lbs (2.39 kg)