ASUS F5VL-AP005C, CZ, Intel® Core™2 Duo, 1.5 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB
ASUS F5VL-AP005C, CZ. Processor family: Intel® Core™2 Duo, Processor model: T5250, Processor frequency: 1.5 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X2300. Operating system installed: Windows Vista Home Premium. Weight: 5.73 lbs (2.6 kg)