ASUS logo

ASUS F5RL-AP258, CZ Intel® Pentium® T2370 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon X1100

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28670
Info modified on:
23 Jan 2025, 18:33:48
Short summary description ASUS F5RL-AP258, CZ Intel® Pentium® T2370 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon X1100:

ASUS F5RL-AP258, CZ, Intel® Pentium®, 1.73 GHz, 15.4", 1280 x 800 pixels, 1 GB, 160 GB

Long summary description ASUS F5RL-AP258, CZ Intel® Pentium® T2370 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon X1100:

ASUS F5RL-AP258, CZ. Processor family: Intel® Pentium®, Processor model: T2370, Processor frequency: 1.73 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon X1100. Weight: 5.84 lbs (2.65 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.