ASUS logo

ASUS F5RL-AP012, CZ Intel® Core™2 Duo T5450 15.4" 1 GB DDR2-SDRAM 160 GB

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39535
Info modified on:
22 Jan 2025, 06:18:34
Short summary description ASUS F5RL-AP012, CZ Intel® Core™2 Duo T5450 15.4" 1 GB DDR2-SDRAM 160 GB:

ASUS F5RL-AP012, CZ, Intel® Core™2 Duo, 1.66 GHz, 15.4", 1280 x 800 pixels, 1 GB, 160 GB

Long summary description ASUS F5RL-AP012, CZ Intel® Core™2 Duo T5450 15.4" 1 GB DDR2-SDRAM 160 GB:

ASUS F5RL-AP012, CZ. Processor family: Intel® Core™2 Duo, Processor model: T5450, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Weight: 5.84 lbs (2.65 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.