ASUS F5R-AP040, Intel® Celeron® M, 1.6 GHz, 15.4", 1280 x 800 pixels, 1 GB, 120 GB
ASUS F5R-AP040. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Weight: 5.84 lbs (2.65 kg)