ASUS logo

ASUS F556UA-XO093T laptop Intel® Core™ i5 i5-6200U 15.6" 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Blue

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78589
Info modified on:
22 Jan 2025, 05:23:46
Short summary description ASUS F556UA-XO093T laptop Intel® Core™ i5 i5-6200U 15.6" 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Blue:

ASUS F556UA-XO093T, Intel® Core™ i5, 2.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS F556UA-XO093T laptop Intel® Core™ i5 i5-6200U 15.6" 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Blue:

ASUS F556UA-XO093T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.