ASUS logo

ASUS F555YI-XO081T laptop AMD A6 A6-7310 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M320 Windows 10 Home Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87078
Info modified on:
01 Feb 2025, 04:33:39
Short summary description ASUS F555YI-XO081T laptop AMD A6 A6-7310 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M320 Windows 10 Home Black:

ASUS F555YI-XO081T, AMD A6, 2 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS F555YI-XO081T laptop AMD A6 A6-7310 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M320 Windows 10 Home Black:

ASUS F555YI-XO081T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-7310, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.