ASUS logo

ASUS F555LA-NS72 laptop Intel® Core™ i7 i7-5500U 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44781
Info modified on:
29 Jan 2025, 19:11:44
Short summary description ASUS F555LA-NS72 laptop Intel® Core™ i7 i7-5500U 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

ASUS F555LA-NS72, Intel® Core™ i7, 2.4 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS F555LA-NS72 laptop Intel® Core™ i7 i7-5500U 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

ASUS F555LA-NS72. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.