ASUS logo

ASUS F555LA-AB31 laptop Intel® Core™ i3 i3-5010U 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90692
Info modified on:
01 Feb 2025, 06:04:35
Short summary description ASUS F555LA-AB31 laptop Intel® Core™ i3 i3-5010U 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Silver:

ASUS F555LA-AB31, Intel® Core™ i3, 2.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS F555LA-AB31 laptop Intel® Core™ i3 i3-5010U 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Silver:

ASUS F555LA-AB31. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5010U, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.