ASUS logo

ASUS F541UV-XX047T laptop Intel® Core™ i7 i7-6500U 15.6" HD 4 GB 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74263
Info modified on:
23 Jan 2025, 18:38:21
Short summary description ASUS F541UV-XX047T laptop Intel® Core™ i7 i7-6500U 15.6" HD 4 GB 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Silver:

ASUS F541UV-XX047T, Intel® Core™ i7, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS F541UV-XX047T laptop Intel® Core™ i7 i7-6500U 15.6" HD 4 GB 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Silver:

ASUS F541UV-XX047T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.