ASUS logo

ASUS Vivobook Max F541UJ-GO392T laptop Intel® Core™ i7 i7-7500U 15.6" HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48900
Info modified on:
22 Jan 2025, 06:03:22
Short summary description ASUS Vivobook Max F541UJ-GO392T laptop Intel® Core™ i7 i7-7500U 15.6" HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate:

ASUS Vivobook Max F541UJ-GO392T, Intel® Core™ i7, 2.7 GHz, 15.6", 1366 x 768 pixels, 12 GB, 1 TB

Long summary description ASUS Vivobook Max F541UJ-GO392T laptop Intel® Core™ i7 i7-7500U 15.6" HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate:

ASUS Vivobook Max F541UJ-GO392T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black, Chocolate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.