ASUS logo

ASUS F541SA-XO501T laptop Intel® Pentium® N3710 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48856
Info modified on:
22 Jan 2025, 05:34:22
Short summary description ASUS F541SA-XO501T laptop Intel® Pentium® N3710 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home White:

ASUS F541SA-XO501T, Intel® Pentium®, 1.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS F541SA-XO501T laptop Intel® Pentium® N3710 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home White:

ASUS F541SA-XO501T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: Windows 10 Home. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.