ASUS logo

ASUS Vivobook 15 F512FB-58AM1SB1 laptop Intel® Core™ i5 i5-8265U 15.6" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Windows 10 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10723
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Vivobook 15 F512FB-58AM1SB1 laptop Intel® Core™ i5 i5-8265U 15.6" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Windows 10 Silver:

ASUS Vivobook 15 F512FB-58AM1SB1, Intel® Core™ i5, 1.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description ASUS Vivobook 15 F512FB-58AM1SB1 laptop Intel® Core™ i5 i5-8265U 15.6" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Windows 10 Silver:

ASUS Vivobook 15 F512FB-58AM1SB1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.