ASUS logo

ASUS F3SG-AP009C, IT Intel® Core™2 Duo T7700 15.4" 4 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31818
Info modified on:
23 Jan 2025, 18:55:22
Short summary description ASUS F3SG-AP009C, IT Intel® Core™2 Duo T7700 15.4" 4 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Home Premium:

ASUS F3SG-AP009C, IT, Intel® Core™2 Duo, 2.4 GHz, 15.4", 1280 x 800 pixels, 4 GB, 250 GB

Long summary description ASUS F3SG-AP009C, IT Intel® Core™2 Duo T7700 15.4" 4 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Home Premium:

ASUS F3SG-AP009C, IT. Processor family: Intel® Core™2 Duo, Processor model: T7700, Processor frequency: 2.4 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 9300M G. Operating system installed: Windows Vista Home Premium. Weight: 6.5 lbs (2.95 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.