ASUS logo

ASUS F3SA-AS006G laptop Intel® Core™2 Duo T7500 15.4" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2600 Windows Vista Ultimate

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21891
Info modified on:
25 Jan 2025, 22:45:52
Short summary description ASUS F3SA-AS006G laptop Intel® Core™2 Duo T7500 15.4" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2600 Windows Vista Ultimate:

ASUS F3SA-AS006G, Intel® Core™2 Duo, 2.2 GHz, 15.4", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description ASUS F3SA-AS006G laptop Intel® Core™2 Duo T7500 15.4" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2600 Windows Vista Ultimate:

ASUS F3SA-AS006G. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 2600. Operating system installed: Windows Vista Ultimate. Weight: 6.5 lbs (2.95 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.