ASUS logo

ASUS F3Q-AP026E laptop Intel Pentium Mobile T3400 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M FreeDOS

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36311
Info modified on:
23 Jan 2025, 18:30:51
Short summary description ASUS F3Q-AP026E laptop Intel Pentium Mobile T3400 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M FreeDOS:

ASUS F3Q-AP026E, Intel Pentium Mobile, 2.16 GHz, 15.4", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description ASUS F3Q-AP026E laptop Intel Pentium Mobile T3400 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M FreeDOS:

ASUS F3Q-AP026E. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: FreeDOS. Weight: 6.5 lbs (2.95 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.