ASUS F3KA-AS058C, SE, 2.2 GHz, 15.4", 1280 x 800 pixels, 3 GB, 250 GB, Windows Vista Home Premium
ASUS F3KA-AS058C, SE. Processor model: TL-64, Processor frequency: 2.2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 2600. Operating system installed: Windows Vista Home Premium. Weight: 6.06 lbs (2.75 kg)