ASUS F3JC-AP178C, Intel® Core™ Duo, 1.86 GHz, 15.4", 1280 x 800 pixels, 1 GB, 120 GB
ASUS F3JC-AP178C. Processor family: Intel® Core™ Duo, Processor frequency: 1.86 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows Vista Home Premium. Weight: 6.61 lbs (3 kg)