ASUS logo

ASUS F3F-AP021H laptop Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Home Edition

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95045
Info modified on:
24 Jan 2025, 20:30:38
Short summary description ASUS F3F-AP021H laptop Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Home Edition:

ASUS F3F-AP021H, Intel® Core™ Duo, 1.73 GHz, 15.4", 1280 x 800 pixels, 1 GB, 80 GB

Long summary description ASUS F3F-AP021H laptop Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Home Edition:

ASUS F3F-AP021H. Processor family: Intel® Core™ Duo, Processor frequency: 1.73 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Weight: 6.72 lbs (3.05 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.