ASUS logo

ASUS F2A55-M/CSM motherboard AMD A55 Socket FM2 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61465
Info modified on:
30 Oct 2024, 13:08:32
Short summary description ASUS F2A55-M/CSM motherboard AMD A55 Socket FM2 micro ATX:

ASUS F2A55-M/CSM, AMD, Socket FM2, AMD A, DDR3-SDRAM, 64 GB, DIMM

Long summary description ASUS F2A55-M/CSM motherboard AMD A55 Socket FM2 micro ATX:

ASUS F2A55-M/CSM. Processor manufacturer: AMD, Processor socket: Socket FM2, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Parallel processing technology support: 2-Way CrossFireX, Quad-GPU CrossFireX, Graphics card family: AMD, Graphics card: Radeon HD 7000. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111F

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.