ASUS F200MA-BING-KX385B, Intel® Celeron®, 2.16 GHz, 11.6", 1366 x 768 pixels, 2 GB, 500 GB
ASUS F200MA-BING-KX385B. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2830, Processor frequency: 2.16 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: White. Weight: 2.73 lbs (1.24 kg)