ASUS logo

ASUS F1A75-V EVO motherboard AMD A75 Socket FM1 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112056
Info modified on:
30 Oct 2024, 13:06:43
Short summary description ASUS F1A75-V EVO motherboard AMD A75 Socket FM1 ATX:

ASUS F1A75-V EVO, AMD, Socket FM1, Intel® Core™2 Duo, Intel® Core™2 Quad, 64 GB, Dual-channel, Non-ECC

Long summary description ASUS F1A75-V EVO motherboard AMD A75 Socket FM1 ATX:

ASUS F1A75-V EVO. Processor manufacturer: AMD, Processor socket: Socket FM1, Compatible processor series: Intel® Core™2 Duo, Intel® Core™2 Quad. Maximum internal memory: 64 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10, JBOD. Graphics card family: AMD, Graphics card: Radeon HD 6000. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.