ASUS logo

ASUS Expedition EX-RX570-O4G graphics card AMD Radeon RX 570 4 GB GDDR5

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43547
Info modified on:
02 Sept 2024, 20:24:43
Short summary description ASUS Expedition EX-RX570-O4G graphics card AMD Radeon RX 570 4 GB GDDR5:

ASUS Expedition EX-RX570-O4G, Radeon RX 570, 4 GB, GDDR5, 256 bit, 5120 x 2880 pixels, PCI Express x16 3.0

Long summary description ASUS Expedition EX-RX570-O4G graphics card AMD Radeon RX 570 4 GB GDDR5:

ASUS Expedition EX-RX570-O4G. Graphics processor family: AMD, Graphics processor: Radeon RX 570, Processor frequency: 1266 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7000 MHz. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.