ASUS logo

ASUS Eee PC EeeTop PC ET1602 Intel Pentium Mobile N270 15.6" 1 GB DDR2-SDRAM 160 GB Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75666
Info modified on:
19 Jul 2024, 20:15:29
Short summary description ASUS Eee PC EeeTop PC ET1602 Intel Pentium Mobile N270 15.6" 1 GB DDR2-SDRAM 160 GB Black:

ASUS Eee PC EeeTop PC ET1602, 15.6", Intel Pentium Mobile, 1 GB, DDR2-SDRAM, 160 GB, Black

Long summary description ASUS Eee PC EeeTop PC ET1602 Intel Pentium Mobile N270 15.6" 1 GB DDR2-SDRAM 160 GB Black:

ASUS Eee PC EeeTop PC ET1602. Display diagonal: 15.6". Processor family: Intel Pentium Mobile, Processor frequency: 1.6 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.