ASUS ET ET2230INT-B004Q, 21.5", Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 8.1
ASUS ET ET2230INT-B004Q. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 820M. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black