ASUS ET ET2220IUTI-B081K, 21.5", Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 8
ASUS ET ET2220IUTI-B081K. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD-ROM. Operating system installed: Windows 8. Product color: Black