ASUS ET ET2040IUK-BB024X, 19.5", HD, Intel® Celeron®, 2 GB, 500 GB, Windows 10 Home
ASUS ET ET2040IUK-BB024X. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD, Display resolution: 1366 x 768 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 2.41 GHz. Internal memory: 2 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: Black