ASUS ET ET2032IUK-BC001Q, 19.5", Full HD, Intel® Pentium®, 4 GB, 500 GB, Windows 8.1
ASUS ET ET2032IUK-BC001Q. Product type: All-in-One PC. Display diagonal: 19.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Pentium®, Processor frequency: 2.41 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 8.1. Product color: Black