ASUS logo

ASUS ET ET2031IUK-B002V All-in-One PC/workstation Intel® Celeron® 2955U 19.5" 1600 x 900 pixels 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94994
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ET ET2031IUK-B002V All-in-One PC/workstation Intel® Celeron® 2955U 19.5" 1600 x 900 pixels 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

ASUS ET ET2031IUK-B002V, 19.5", HD+, Intel® Celeron®, 4 GB, 1 TB, Windows 8.1

Long summary description ASUS ET ET2031IUK-B002V All-in-One PC/workstation Intel® Celeron® 2955U 19.5" 1600 x 900 pixels 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

ASUS ET ET2031IUK-B002V. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Celeron®, Processor frequency: 1.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.