ASUS logo

ASUS ET ET2030INT-BE002Q All-in-One PC/workstation Intel® Core™ i3 i3-4160T 19.5" 1600 x 900 pixels Touchscreen 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Windows 8.1 Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82710
Info modified on:
07 Oct 2024, 17:02:16
Short summary description ASUS ET ET2030INT-BE002Q All-in-One PC/workstation Intel® Core™ i3 i3-4160T 19.5" 1600 x 900 pixels Touchscreen 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Windows 8.1 Wi-Fi 4 (802.11n) Black:

ASUS ET ET2030INT-BE002Q, 19.5", HD+, Intel® Core™ i3, 4 GB, 1 TB, Windows 8.1

Long summary description ASUS ET ET2030INT-BE002Q All-in-One PC/workstation Intel® Core™ i3 i3-4160T 19.5" 1600 x 900 pixels Touchscreen 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Windows 8.1 Wi-Fi 4 (802.11n) Black:

ASUS ET ET2030INT-BE002Q. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.1 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 820M. Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.