ASUS logo

ASUS ET ET2011E-B0110 All-in-One PC/workstation 20" 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37666
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ET ET2011E-B0110 All-in-One PC/workstation 20" 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Black:

ASUS ET ET2011E-B0110, 20", HD+, 2 GB, DDR3-SDRAM, 320 GB, Black

Long summary description ASUS ET ET2011E-B0110 All-in-One PC/workstation 20" 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Black:

ASUS ET ET2011E-B0110. Display diagonal: 20", HD type: HD+, Display resolution: 1600 x 900 pixels. Processor frequency: 3 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA X4500. Built-in camera. Optical drive type: DVD Super Multi. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.