ASUS logo

ASUS EeeTop PC ET2010PNT Intel Atom® D510 20" 1600 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 500 GB NVIDIA® ION™ 2 Windows 7 Home Premium Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102334
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EeeTop PC ET2010PNT Intel Atom® D510 20" 1600 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 500 GB NVIDIA® ION™ 2 Windows 7 Home Premium Black:

ASUS EeeTop PC ET2010PNT, 20", HD+, Intel Atom®, 2 GB, 500 GB, Windows 7 Home Premium

Long summary description ASUS EeeTop PC ET2010PNT Intel Atom® D510 20" 1600 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 500 GB NVIDIA® ION™ 2 Windows 7 Home Premium Black:

ASUS EeeTop PC ET2010PNT. Display diagonal: 20", HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® ION™ 2. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.