ASUS ET1612IUTS-W001B, 15.6", Intel® Celeron®, 4 GB, 320 GB, Windows 7 Home Premium, White
ASUS ET1612IUTS-W001B. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Touchscreen. Processor family: Intel® Celeron®, Processor frequency: 1.1 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 7 Home Premium. Product color: White