ASUS logo

ASUS Essence STX II 7.1 Internal 7.1 channels PCI-E

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87981
Info modified on:
01 Jun 2018, 06:03:36
Short summary description ASUS Essence STX II 7.1 Internal 7.1 channels PCI-E:

ASUS Essence STX II 7.1, 7.1 channels, Internal, 24 bit, 124 dB, PCI-E

Long summary description ASUS Essence STX II 7.1 Internal 7.1 channels PCI-E:

ASUS Essence STX II 7.1. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 124 dB. Host interface: PCI-E. Dolby technologies: Dolby Digital Live, Dolby Headphone, Dolby Pro-Logic IIx, Dolby Virtual Speaker, Chipset: ASUS AV100, Product color: Black. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Width: 4.21" (107 mm), Depth: 6.61" (168 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.