ASUS logo

ASUS ESEDRW-08-H optical disc drive Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58605
Info modified on:
18 May 2018, 09:27:48
Short summary description ASUS ESEDRW-08-H optical disc drive Black:

ASUS ESEDRW-08-H, Black, 16x, 8x, 16x, 24x, 16x

Long summary description ASUS ESEDRW-08-H optical disc drive Black:

ASUS ESEDRW-08-H. Product color: Black. CD write speed: 16x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. Weight: 11.3 oz (320 g). Power requirements: +5V ±5%, Dimensions (WxDxH): 5.63 x 5.55 x 0.551" (143 x 141 x 14 mm), Compatible operating systems: Windows 7/Vista/2000/XP

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.