ASUS logo

ASUS ENGTX560 TI DC/2DI/1GD5 graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127675
Info modified on:
02 Sept 2024, 20:25:23
Short summary description ASUS ENGTX560 TI DC/2DI/1GD5 graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5:

ASUS ENGTX560 TI DC/2DI/1GD5, GeForce GTX 560 Ti, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGTX560 TI DC/2DI/1GD5 graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5:

ASUS ENGTX560 TI DC/2DI/1GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 560 Ti, Processor frequency: 822 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.