ASUS logo

ASUS ENGTS250/DI/1GD3 graphics card GeForce GTS 250 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109530
Info modified on:
08 May 2023, 14:53:56
Short summary description ASUS ENGTS250/DI/1GD3 graphics card GeForce GTS 250 1 GB GDDR3:

ASUS ENGTS250/DI/1GD3, GeForce GTS 250, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGTS250/DI/1GD3 graphics card GeForce GTS 250 1 GB GDDR3:

ASUS ENGTS250/DI/1GD3. Graphics processor: GeForce GTS 250, Processor frequency: 740 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 2200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.