ASUS logo

ASUS ENGT440/DI/1GD3 graphics card NVIDIA GeForce GT 440 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86454
Info modified on:
02 Sept 2024, 20:25:30
Short summary description ASUS ENGT440/DI/1GD3 graphics card NVIDIA GeForce GT 440 1 GB GDDR3:

ASUS ENGT440/DI/1GD3, GeForce GT 440, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGT440/DI/1GD3 graphics card NVIDIA GeForce GT 440 1 GB GDDR3:

ASUS ENGT440/DI/1GD3. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 440, Processor frequency: 810 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.