ASUS logo

ASUS EN9800GX2/G/2DI/1G graphics card GeForce 9800 GX2 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68455
Info modified on:
08 May 2023, 14:53:56
Short summary description ASUS EN9800GX2/G/2DI/1G graphics card GeForce 9800 GX2 1 GB GDDR3:

ASUS EN9800GX2/G/2DI/1G, GeForce 9800 GX2, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels

Long summary description ASUS EN9800GX2/G/2DI/1G graphics card GeForce 9800 GX2 1 GB GDDR3:

ASUS EN9800GX2/G/2DI/1G. Graphics processor: GeForce 9800 GX2. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.