ASUS logo

ASUS EN9600GT SILENT/2D/512MD3 graphics card NVIDIA GeForce 9600 GT GDDR3

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81353
Info modified on:
02 Sept 2024, 20:25:23
Short summary description ASUS EN9600GT SILENT/2D/512MD3 graphics card NVIDIA GeForce 9600 GT GDDR3:

ASUS EN9600GT SILENT/2D/512MD3, GeForce 9600 GT, GDDR3, 256 bit, 1800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN9600GT SILENT/2D/512MD3 graphics card NVIDIA GeForce 9600 GT GDDR3:

ASUS EN9600GT SILENT/2D/512MD3. Graphics processor family: NVIDIA, Graphics processor: GeForce 9600 GT, Processor frequency: 600 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.