ASUS logo

ASUS EN9500GT OC/DI/512M GeForce 9500 GT GDDR3

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85056
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EN9500GT OC/DI/512M GeForce 9500 GT GDDR3:

ASUS EN9500GT OC/DI/512M, GeForce 9500 GT, GDDR3, 128 bit, 1800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN9500GT OC/DI/512M GeForce 9500 GT GDDR3:

ASUS EN9500GT OC/DI/512M. Graphics processor: GeForce 9500 GT, Processor frequency: 600 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.